Vishay Intertechnology, Inc. Capacitors - Aluminum Electrolytic Capacitors MAL203831229E3

Description
CAP ALUM 22UF 20% 50V RADIAL
Datasheet
Description
CAP ALUM 22UF 20% 50V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - MAL203831229E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203831229E3
Capacitors - Aluminum Electrolytic Capacitors MAL203831229E3
CAP ALUM 22UF 20% 50V RADIAL

CAP ALUM 22UF 20% 50V RADIAL

Supplier's Site
Cap, 22Μf, 50V, 20%; Capacitance Vishay - 57AC2434 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 50V, 20%; Capacitance Vishay
57AC2434
Cap, 22Μf, 50V, 20%; Capacitance Vishay 57AC2434
CAP, 22µF, 50V, 20%; Capacitance:22µF; Voltage Rating:50V; Product Range:038 RSU Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 22µF, 50V, 20%; Capacitance:22µF; Voltage Rating:50V; Product Range:038 RSU Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL203831229E3 57AC2434
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 22Μf, 50V, 20%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details