Vishay Precision Group Capacitance Vishay MAL202115472E3.

Description
Capacitance:4700µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; Product Diameter:18mm RoHS Compliant: Yes
Datasheet
Description
Capacitance:4700µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; Product Diameter:18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 26AC1701 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
26AC1701
Capacitance Vishay 26AC1701
Capacitance:4700µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; Product Diameter:18mm RoHS Compliant: Yes

Capacitance:4700µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; Product Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC1701
Product Name Capacitance Vishay
Configuration / Form Factor PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 338-101C263M030CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers