Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL201374689E3

Description
68µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
68µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL201374689E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL201374689E3-ND
Aluminum Electrolytic Capacitors MAL201374689E3-ND
68µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C

68µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL201374689E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL201374689E3
Capacitors - Aluminum Electrolytic Capacitors MAL201374689E3
CAP ALUM 68UF 20% 10V RADIAL

CAP ALUM 68UF 20% 10V RADIAL

Supplier's Site
Capacitor,non-Specified,68Uf,10Vdc,20-% Tol,20+% Tol Vishay - 97C0071 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,non-Specified,68Uf,10Vdc,20-% Tol,20+% Tol Vishay
97C0071
Capacitor,non-Specified,68Uf,10Vdc,20-% Tol,20+% Tol Vishay 97C0071
Capacitor,Non-Specif ied,68uF,10VDC,20-% Tol,20+% Tol

Capacitor,Non-Specified,68uF,10VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL201374689E3-ND MAL201374689E3 97C0071
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,non-Specified,68Uf,10Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701175 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details