100µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C
CAP ALUM 100UF 20% 35V RADIAL
Capacitor,Non-Specif
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MAL201350101E3-ND | MAL201350101E3 | 97C0024 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor,non-Specified,100Uf,35Vdc,20-% Tol,20+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF |