Vishay Intertechnology, Inc. Switches - Rocker Switches MAL201336479E3

Description
Manufacturer: AMIS Category: Switches>Rocker Switches Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Polarization: Either Ripple Current @ Low Frequency: 45 mA @ 120 Hz Impedance: Not Required(ohm) Lead Spacing: 0.886" (22.50mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Switches>Rocker Switches Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Polarization: Either Ripple Current @ Low Frequency: 45 mA @ 120 Hz Impedance: Not Required(ohm) Lead Spacing: 0.886" (22.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
Switches - Rocker Switches
Manufacturer: AMIS Category: Switches>Rocker Switches Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Polarization: Either Ripple Current @ Low Frequency: 45 mA @ 120 Hz Impedance: Not Required(ohm) Lead Spacing: 0.886" (22.50mm)

Manufacturer: AMIS
Category: Switches>Rocker Switches
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Impedance: Not Required(ohm)
Lead Spacing: 0.886" (22.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Toggle Switches
Product Name Switches - Rocker Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Toggle Switch, Residential Grade - 1001 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
TE MIL-Qualified and Commercial, Non-Teasible Toggle Switches - TE - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 450-07-1-2-17918-ND - DigiKey
Specs
Switch Type Toggle
View Details