Vishay Precision Group Msm10A-01-S4 39 2% K M8340124K39R0Gc Dsl Vishay M8340124K39R0GCDSL

Description
MSM10A-01-S4 39 2% K M8340124K39R0GC DSL
Description
MSM10A-01-S4 39 2% K M8340124K39R0GC DSL

Suppliers

Company
Product
Description
Supplier Links
Msm10A-01-S4 39 2% K M8340124K39R0Gc Dsl Vishay - 28P2394 - Newark, An Avnet Company
Chicago, IL, United States
Msm10A-01-S4 39 2% K M8340124K39R0Gc Dsl Vishay
28P2394
Msm10A-01-S4 39 2% K M8340124K39R0Gc Dsl Vishay 28P2394
MSM10A-01-S4 39 2% K M8340124K39R0GC DSL

MSM10A-01-S4 39 2% K M8340124K39R0GC DSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28P2394
Product Name Msm10A-01-S4 39 2% K M8340124K39R0Gc Dsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details