Vishay Precision Group Msm10A-03-S2 1K 2% K M8340124K1001Gg Dsl Vishay M8340124K1001GGDSL

Description
MSM10A-03-S2 1K 2% K M8340124K1001GG DSL
Description
MSM10A-03-S2 1K 2% K M8340124K1001GG DSL

Suppliers

Company
Product
Description
Supplier Links
Msm10A-03-S2 1K 2% K M8340124K1001Gg Dsl Vishay - 28P2380 - Newark, An Avnet Company
Chicago, IL, United States
Msm10A-03-S2 1K 2% K M8340124K1001Gg Dsl Vishay
28P2380
Msm10A-03-S2 1K 2% K M8340124K1001Gg Dsl Vishay 28P2380
MSM10A-03-S2 1K 2% K M8340124K1001GG DSL

MSM10A-03-S2 1K 2% K M8340124K1001GG DSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28P2380
Product Name Msm10A-03-S2 1K 2% K M8340124K1001Gg Dsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details