Vishay Precision Group Resistor Networks & Arrays M8340109M5101GGDSL

Description
MSM10A-03 5.1K 2% M M8340109M5101GG DSL
Request a Quote Datasheet
Description
MSM10A-03 5.1K 2% M M8340109M5101GG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340109M5101GGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109M5101GGDSL
Resistor Networks & Arrays 3110-M8340109M5101GGDSL
MSM10A-03 5.1K 2% M M8340109M5101GG DSL

MSM10A-03 5.1K 2% M M8340109M5101GG DSL

Supplier's Site Datasheet
Msm10A-03 5.1K 2% M M8340109M5101Gg Dsl Vishay - 28P2334 - Newark, An Avnet Company
Chicago, IL, United States
Msm10A-03 5.1K 2% M M8340109M5101Gg Dsl Vishay
28P2334
Msm10A-03 5.1K 2% M M8340109M5101Gg Dsl Vishay 28P2334
MSM10A-03 5.1K 2% M M8340109M5101GG DSL

MSM10A-03 5.1K 2% M M8340109M5101GG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340109M5101GGDSL 28P2334
Product Name Resistor Networks & Arrays Msm10A-03 5.1K 2% M M8340109M5101Gg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details