Res Thick Film NET 4.7K Ohm 2% 1.08W ±300ppm/°C BUS Molded 10-Pin SIP Pin Thru-Hole Tube Product overview: M8340109M4701GCD03 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.08W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.08W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340109M4701GCD0
Res Thick Film NET 4.7K Ohm 2% 1.08W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
MSM10A-01 4.7K 2% M M8340109M4701GC D03
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074517-M8340109M470
Termination: Pin
Length: 24.97 mm
Number of Terminals: 10
Mounting: SMD (SMT)
Tolerance: 2 %
Temperature Coefficient: 300 ppm/°C
Military Standard: MIL-PRF-83401
Resistance: 4.7 kΩ
Power Rating: 1.08 W
Number of Resistors: 9
Number of Pins: 10
Terminal Pitch: 2.54 mm
Categories: Resistor Networks,Arrays
Case / Package: SIP
Alternative Parts (Cross-Reference): 4610X-101-472LF; 4310R-101-472LF; 4310R-101-472; CSC10A014K70GEK; CSC10A014K70GPA; 770101472P;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2.49 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistor, Capacitor Networks | Resistors |
| Product Number | 50-M8340109M4701GCD03 | M8340109M4701GCD03 | 3110-M8340109M4701GCD03 | 1074517-M8340109M4701GCD03 |
| Product Name | 1.08W Resistor | Res Thick Film NET 4.7K Ohm 2% 1.08W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube | Resistor Networks & Arrays | Resistor Networks, Arrays - M8340109M4701GCD03 |
| Technology / Construction | Thick Film | Thick Film (Chip) | ||
| Mounting / Packaging | SIP | ThroughHole | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 4700 ohms | 4700 ohms | 4700 ohms | |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % | 2 +/- % |
| Temperature Coefficient | 300 ±ppm/°C | 300 ±ppm/°C | 200 ±ppm/°C | 300 ±ppm/°C |