Vishay Precision Group Resistor Networks & Arrays M8340109M3301GGDSL

Description
MSM10A-03 3.3K 2% M M8340109M3301GG DSL
Request a Quote Datasheet
Description
MSM10A-03 3.3K 2% M M8340109M3301GG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340109M3301GGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109M3301GGDSL
Resistor Networks & Arrays 3110-M8340109M3301GGDSL
MSM10A-03 3.3K 2% M M8340109M3301GG DSL

MSM10A-03 3.3K 2% M M8340109M3301GG DSL

Supplier's Site Datasheet
Msm10A-03 3.3K 2% M M8340109M3301Gg Dsl Vishay - 28P2293 - Newark, An Avnet Company
Chicago, IL, United States
Msm10A-03 3.3K 2% M M8340109M3301Gg Dsl Vishay
28P2293
Msm10A-03 3.3K 2% M M8340109M3301Gg Dsl Vishay 28P2293
MSM10A-03 3.3K 2% M M8340109M3301GG DSL

MSM10A-03 3.3K 2% M M8340109M3301GG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340109M3301GGDSL 28P2293
Product Name Resistor Networks & Arrays Msm10A-03 3.3K 2% M M8340109M3301Gg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details