Vishay Precision Group Resistor Networks & Arrays M8340109M2200GCDSL

Description
MSM10A-01 220 2% M M8340109M2200GC DSL
Request a Quote Datasheet
Description
MSM10A-01 220 2% M M8340109M2200GC DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340109M2200GCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109M2200GCDSL
Resistor Networks & Arrays 3110-M8340109M2200GCDSL
MSM10A-01 220 2% M M8340109M2200GC DSL

MSM10A-01 220 2% M M8340109M2200GC DSL

Supplier's Site Datasheet
Msm10A-01 220 2% M M8340109M2200Gc Dsl Vishay - 28P2249 - Newark, An Avnet Company
Chicago, IL, United States
Msm10A-01 220 2% M M8340109M2200Gc Dsl Vishay
28P2249
Msm10A-01 220 2% M M8340109M2200Gc Dsl Vishay 28P2249
MSM10A-01 220 2% M M8340109M2200GC DSL

MSM10A-01 220 2% M M8340109M2200GC DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340109M2200GCDSL 28P2249
Product Name Resistor Networks & Arrays Msm10A-01 220 2% M M8340109M2200Gc Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers