Vishay Precision Group Resistor Networks & Arrays M8340109M2002JCDSL

Description
MSM10A-01 20K 5% M M8340109M2002JC DSL
Request a Quote Datasheet
Description
MSM10A-01 20K 5% M M8340109M2002JC DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340109M2002JCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109M2002JCDSL
Resistor Networks & Arrays 3110-M8340109M2002JCDSL
MSM10A-01 20K 5% M M8340109M2002JC DSL

MSM10A-01 20K 5% M M8340109M2002JC DSL

Supplier's Site Datasheet
1.08W Resistor - 50-M8340109M2002JCDSL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Res Thick Film NET 20K Ohm 5% 1.08W ±300ppm/°C BUS Molded 10-Pin SIP Pin Thru-Hole Tube Product overview: M8340109M2002JCDSL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.08W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.08W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340109M2002JCDS L can be used for catalog matching and distributor lookup.

Res Thick Film NET 20K Ohm 5% 1.08W ±300ppm/°C BUS Molded 10-Pin SIP Pin Thru-Hole Tube Product overview: M8340109M2002JCDSL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.08W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.08W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340109M2002JCDSL can be used for catalog matching and distributor lookup.

Supplier's Site
Resistor Networks, Arrays - M8340109M2002JCDSL - 1203130-M8340109M2002JCDSL - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - M8340109M2002JCDSL
1203130-M8340109M2002JCDSL
Resistor Networks, Arrays - M8340109M2002JCDSL 1203130-M8340109M2002JCDSL
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1203130-M8340109M200 2JCDSL Number of Terminals: 10 Temperature Coefficient: 300 ppm/°C Military Standard: MIL-PRF-83401 Resistance: 20 kΩ Power Rating: 1.08 W Number of Resistors: 9 Number of Pins: 10 Categories: Resistor Networks,Arrays Case / Package: SIP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1203130-M8340109M2002JCDSL
Number of Terminals: 10
Temperature Coefficient: 300 ppm/°C
Military Standard: MIL-PRF-83401
Resistance: 20 kΩ
Power Rating: 1.08 W
Number of Resistors: 9
Number of Pins: 10
Categories: Resistor Networks,Arrays
Case / Package: SIP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
Msm10A-01 20K 5% M M8340109M2002Jc Dsl Vishay - 28P2241 - Newark, An Avnet Company
Chicago, IL, United States
Msm10A-01 20K 5% M M8340109M2002Jc Dsl Vishay
28P2241
Msm10A-01 20K 5% M M8340109M2002Jc Dsl Vishay 28P2241
MSM10A-01 20K 5% M M8340109M2002JC DSL

MSM10A-01 20K 5% M M8340109M2002JC DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors Resistors Resistors
Product Number 3110-M8340109M2002JCDSL 50-M8340109M2002JCDSL 1203130-M8340109M2002JCDSL 28P2241
Product Name Resistor Networks & Arrays 1.08W Resistor Resistor Networks, Arrays - M8340109M2002JCDSL Msm10A-01 20K 5% M M8340109M2002Jc Dsl Vishay
Configuration Chip Array Chip Array Single Resistor
Packing Method Tube
Resistance Range 20000 ohms 20000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers