MSM10A-01 20K 2% M M8340109M2002GC D03
Res Thick Film NET 20K Ohm 2% 1.08W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors |
| Product Number | 3110-M8340109M2002GCD03 | M8340109M2002GCD03 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 20K Ohm 2% 1.08W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube |
| Configuration | Chip Array | |
| Packing Method | Tube | |
| Resistance Range | 20000 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |