Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340109M1200GGD03

Description
MSM10A-03 120 2% M M8340109M1200GG D03
Request a Quote Datasheet
Description
MSM10A-03 120 2% M M8340109M1200GG D03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340109M1200GGD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109M1200GGD03
Resistor Networks & Arrays 3110-M8340109M1200GGD03
MSM10A-03 120 2% M M8340109M1200GG D03

MSM10A-03 120 2% M M8340109M1200GG D03

Supplier's Site Datasheet
Res Thick Film NET 120 Ohm 2% 3/5W ¦300ppm/¦C ISOL 10-Pin SIP Pin Thru-Hole Tube - M8340109M1200GGD03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 120 Ohm 2% 3/5W ¦300ppm/¦C ISOL 10-Pin SIP Pin Thru-Hole Tube
M8340109M1200GGD03
Res Thick Film NET 120 Ohm 2% 3/5W ¦300ppm/¦C ISOL 10-Pin SIP Pin Thru-Hole Tube M8340109M1200GGD03
Res Thick Film NET 120 Ohm 2% 3/5W ¦300ppm/¦C ISOL 10-Pin SIP Pin Thru-Hole Tube

Res Thick Film NET 120 Ohm 2% 3/5W ¦300ppm/¦C ISOL 10-Pin SIP Pin Thru-Hole Tube

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340109M1200GGD03 M8340109M1200GGD03
Product Name Resistor Networks & Arrays Res Thick Film NET 120 Ohm 2% 3/5W ¦300ppm/¦C ISOL 10-Pin SIP Pin Thru-Hole Tube
Configuration Chip Array
Packing Method Tube
Resistance Range 120 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details