Vishay Intertechnology, Inc. Res Thick Film NET 100K Ohm 5% 1.08W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube M8340109M1003JCD03

Description
Res Thick Film NET 100K Ohm 5% 1.08W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet
Description
Res Thick Film NET 100K Ohm 5% 1.08W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 100K Ohm 5% 1.08W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube - M8340109M1003JCD03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 100K Ohm 5% 1.08W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
M8340109M1003JCD03
Res Thick Film NET 100K Ohm 5% 1.08W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube M8340109M1003JCD03
Res Thick Film NET 100K Ohm 5% 1.08W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube

Res Thick Film NET 100K Ohm 5% 1.08W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube

Supplier's Site
1.08W Resistor - 50-M8340109M1003JCD03 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Res Thick Film NET 100K Ohm 5% 1.08W ±300ppm/°C BUS Molded 10-Pin SIP Pin Thru-Hole Tube Product overview: M8340109M1003JCD03 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.08W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.08W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340109M1003JCD0 3 can be used for catalog matching and distributor lookup.

Res Thick Film NET 100K Ohm 5% 1.08W ±300ppm/°C BUS Molded 10-Pin SIP Pin Thru-Hole Tube Product overview: M8340109M1003JCD03 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.08W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.08W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340109M1003JCD03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks & Arrays - 3110-M8340109M1003JCD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109M1003JCD03
Resistor Networks & Arrays 3110-M8340109M1003JCD03
MSM10A-01 100K 5% M M8340109M1003JC D03

MSM10A-01 100K 5% M M8340109M1003JC D03

Supplier's Site Datasheet
Resistor Networks, Arrays - M8340109M1003JCD03 - 1007827-M8340109M1003JCD03 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - M8340109M1003JCD03
1007827-M8340109M1003JCD03
Resistor Networks, Arrays - M8340109M1003JCD03 1007827-M8340109M1003JCD03
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007827-M8340109M100 3JCD03 Termination: Pin Length: 24.97 mm Number of Terminals: 10 Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 300 ppm/°C Military Standard: MIL-PRF-83401 Resistance: 100 kΩ Power Rating: 1.08 W Number of Resistors: 9 Number of Pins: 10 Terminal Pitch: 2.54 mm Categories: Resistor Networks,Arrays Case / Package: SIP Alternative Parts (Cross-Reference): M8340106M1003JCD03.; M8340108M1003GCD03; 4610X-101-104LF; 4310R-101-104LF; 4310R-101-104; CSC10A01100KGEK; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.49 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007827-M8340109M1003JCD03
Termination: Pin
Length: 24.97 mm
Number of Terminals: 10
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 300 ppm/°C
Military Standard: MIL-PRF-83401
Resistance: 100 kΩ
Power Rating: 1.08 W
Number of Resistors: 9
Number of Pins: 10
Terminal Pitch: 2.54 mm
Categories: Resistor Networks,Arrays
Case / Package: SIP
Alternative Parts (Cross-Reference): M8340106M1003JCD03.; M8340108M1003GCD03; 4610X-101-104LF; 4310R-101-104LF; 4310R-101-104; CSC10A01100KGEK;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2.49 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. Win Source Electronics
Product Category Resistors Resistors Resistor, Capacitor Networks Resistors
Product Number M8340109M1003JCD03 50-M8340109M1003JCD03 3110-M8340109M1003JCD03 1007827-M8340109M1003JCD03
Product Name Res Thick Film NET 100K Ohm 5% 1.08W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube 1.08W Resistor Resistor Networks & Arrays Resistor Networks, Arrays - M8340109M1003JCD03
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging ThroughHole SIP Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C 200 ±ppm/°C 300 ±ppm/°C
Power Rating 1.08 watts 1.08 watts 1.08 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers