Vishay Precision Group Resistor Networks & Arrays M8340109K7872FGDSL

Description
MSM10A-03 78.7K 1% K M8340109K7872FG DSL
Request a Quote Datasheet
Description
MSM10A-03 78.7K 1% K M8340109K7872FG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340109K7872FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109K7872FGDSL
Resistor Networks & Arrays 3110-M8340109K7872FGDSL
MSM10A-03 78.7K 1% K M8340109K7872FG DSL

MSM10A-03 78.7K 1% K M8340109K7872FG DSL

Supplier's Site Datasheet
Msm10A-03 78.7K 1% K M8340109K7872Fg Dsl Vishay - 28P2116 - Newark, An Avnet Company
Chicago, IL, United States
Msm10A-03 78.7K 1% K M8340109K7872Fg Dsl Vishay
28P2116
Msm10A-03 78.7K 1% K M8340109K7872Fg Dsl Vishay 28P2116
MSM10A-03 78.7K 1% K M8340109K7872FG DSL

MSM10A-03 78.7K 1% K M8340109K7872FG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340109K7872FGDSL 28P2116
Product Name Resistor Networks & Arrays Msm10A-03 78.7K 1% K M8340109K7872Fg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details