MSM10A-01 75K 2% K M8340109K7502GC D03
Res Thick Film NET 75K Ohm 2% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
Resistor Network,Thick Film,75KOhms,50WV,2+
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors | Resistors |
| Product Number | 3110-M8340109K7502GCD03 | M8340109K7502GCD03 | 74K8296 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 75K Ohm 2% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube | Resistor Network,thick Film,75Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,9810-Case Vishay |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Packing Method | Tube | ||
| Resistance Range | 75000 ohms | ||
| Tolerance | 2 +/- % | 2 +/- % |