Vishay Precision Group Resistor Networks & Arrays M8340109K7501FGDSL

Description
MSM10A-03 7.5K 1% K M8340109K7501FG DSL
Request a Quote Datasheet
Description
MSM10A-03 7.5K 1% K M8340109K7501FG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340109K7501FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109K7501FGDSL
Resistor Networks & Arrays 3110-M8340109K7501FGDSL
MSM10A-03 7.5K 1% K M8340109K7501FG DSL

MSM10A-03 7.5K 1% K M8340109K7501FG DSL

Supplier's Site Datasheet
Msm10A-03 7.5K 1% K M8340109K7501Fg Dsl Vishay - 28P2112 - Newark, An Avnet Company
Chicago, IL, United States
Msm10A-03 7.5K 1% K M8340109K7501Fg Dsl Vishay
28P2112
Msm10A-03 7.5K 1% K M8340109K7501Fg Dsl Vishay 28P2112
MSM10A-03 7.5K 1% K M8340109K7501FG DSL

MSM10A-03 7.5K 1% K M8340109K7501FG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340109K7501FGDSL 28P2112
Product Name Resistor Networks & Arrays Msm10A-03 7.5K 1% K M8340109K7501Fg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details