Vishay Precision Group Resistor Networks & Arrays M8340109K49R9FCDSL

Description
MSM10A-01 49.9 1% K M8340109K49R9FC DSL
Request a Quote Datasheet
Description
MSM10A-01 49.9 1% K M8340109K49R9FC DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340109K49R9FCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109K49R9FCDSL
Resistor Networks & Arrays 3110-M8340109K49R9FCDSL
MSM10A-01 49.9 1% K M8340109K49R9FC DSL

MSM10A-01 49.9 1% K M8340109K49R9FC DSL

Supplier's Site Datasheet
Msm10A-01 49.9 1% K M8340109K49R9Fc Dsl Vishay - 28P2032 - Newark, An Avnet Company
Chicago, IL, United States
Msm10A-01 49.9 1% K M8340109K49R9Fc Dsl Vishay
28P2032
Msm10A-01 49.9 1% K M8340109K49R9Fc Dsl Vishay 28P2032
MSM10A-01 49.9 1% K M8340109K49R9FC DSL

MSM10A-01 49.9 1% K M8340109K49R9FC DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340109K49R9FCDSL 28P2032
Product Name Resistor Networks & Arrays Msm10A-01 49.9 1% K M8340109K49R9Fc Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details