Vishay Precision Group Resistor Networks & Arrays M8340109K4702GCDSL

Description
MSM10A-01 47K 2% K M8340109K4702GC DSL
Request a Quote Datasheet
Description
MSM10A-01 47K 2% K M8340109K4702GC DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340109K4702GCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109K4702GCDSL
Resistor Networks & Arrays 3110-M8340109K4702GCDSL
MSM10A-01 47K 2% K M8340109K4702GC DSL

MSM10A-01 47K 2% K M8340109K4702GC DSL

Supplier's Site Datasheet
Msm10A-01 47K 2% K M8340109K4702Gc Dsl Vishay - 28P2020 - Newark, An Avnet Company
Chicago, IL, United States
Msm10A-01 47K 2% K M8340109K4702Gc Dsl Vishay
28P2020
Msm10A-01 47K 2% K M8340109K4702Gc Dsl Vishay 28P2020
MSM10A-01 47K 2% K M8340109K4702GC DSL

MSM10A-01 47K 2% K M8340109K4702GC DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340109K4702GCDSL 28P2020
Product Name Resistor Networks & Arrays Msm10A-01 47K 2% K M8340109K4702Gc Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers