Vishay Precision Group Resistance Vishay M8340109K4701GCD03.

Description
Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:50VDC; Power Rating per Resistor:360mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No
Description
Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:50VDC; Power Rating per Resistor:360mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 23AC7647 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
23AC7647
Resistance Vishay 23AC7647
Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:50VDC; Power Rating per Resistor:360mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No

Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:50VDC; Power Rating per Resistor:360mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 23AC7647
Product Name Resistance Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 4700 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details