Vishay Intertechnology, Inc. 1.08W Resistor M8340109K4701FCD03

Description
Resistor Thick Film NET 4.7K Ohm 1% 1.08W 100ppm/C BUS Molded 10-Pin SIP Pin Thru-Hole Tube Product overview: M8340109K4701FCD03 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.08W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.08W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340109K4701FCD0 3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Resistor Thick Film NET 4.7K Ohm 1% 1.08W 100ppm/C BUS Molded 10-Pin SIP Pin Thru-Hole Tube Product overview: M8340109K4701FCD03 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.08W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.08W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340109K4701FCD0 3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.08W Resistor - 50-M8340109K4701FCD03 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Resistor Thick Film NET 4.7K Ohm 1% 1.08W 100ppm/C BUS Molded 10-Pin SIP Pin Thru-Hole Tube Product overview: M8340109K4701FCD03 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.08W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.08W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340109K4701FCD0 3 can be used for catalog matching and distributor lookup.

Resistor Thick Film NET 4.7K Ohm 1% 1.08W 100ppm/C BUS Molded 10-Pin SIP Pin Thru-Hole Tube Product overview: M8340109K4701FCD03 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.08W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.08W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340109K4701FCD03 can be used for catalog matching and distributor lookup.

Supplier's Site
Resistor Networks, Arrays - M8340109K4701FCD03 - 1074516-M8340109K4701FCD03 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - M8340109K4701FCD03
1074516-M8340109K4701FCD03
Resistor Networks, Arrays - M8340109K4701FCD03 1074516-M8340109K4701FCD03
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074516-M8340109K470 1FCD03 Packaging: Bulk Number of Terminals: 10 Mounting: SMD (SMT) Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-83401 Resistance: 4.7 kΩ Power Rating: 1.08 W Number of Resistors: 9 Number of Pins: 10 Categories: Resistor Networks,Arrays Case / Package: SIP Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074516-M8340109K4701FCD03
Packaging: Bulk
Number of Terminals: 10
Mounting: SMD (SMT)
Temperature Coefficient: 100 ppm/°C
Military Standard: MIL-PRF-83401
Resistance: 4.7 kΩ
Power Rating: 1.08 W
Number of Resistors: 9
Number of Pins: 10
Categories: Resistor Networks,Arrays
Case / Package: SIP
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 50-M8340109K4701FCD03 1074516-M8340109K4701FCD03
Product Name 1.08W Resistor Resistor Networks, Arrays - M8340109K4701FCD03
Resistance Range 4700 ohms 4700 ohms
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Operating Temperature ? to 125 C (? to 257 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details