Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340109K3743FGDSL

Description
MSM10A-03 374K 1% K M8340109K3743FG DSL
Request a Quote
Description
MSM10A-03 374K 1% K M8340109K3743FG DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

M8340109K3743FGDSL is a 10-pin, "A" profile, single-in-line resistor network conforming to MIL-PRF-83401, featuring thick film resistive elements with a tolerance of ±1%, a TCR of ±100 ppm/°C, and an isolated schematic configuration. The device operates from -55 °C to +125 °C, with a maximum operating voltage of 50 V DC and a dielectric strength of 200 V AC. It has a molded epoxy body and copper alloy leads with hot-solder dip finish. The assembly measures 0.583 in ± 0.015 in long and 0.500 in wide, with a maximum seated height of 0.195 in (4.95 mm). The package is supplied in tube form with tin/lead finish and single lot traceability. Resistance values are defined by MIL impedance codes. All units are screened per MIL-PRF-83401 Group A, Subgroup 1, and meet MIL-STD-202 Method 210 Condition D for soldering heat resistance.

Datasheet Summary
Powered by GS/AI

M8340109K3743FGDSL is a 10-pin, "A" profile, single-in-line resistor network conforming to MIL-PRF-83401, featuring thick film resistive elements with a tolerance of ±1%, a TCR of ±100 ppm/°C, and an isolated schematic configuration. The device operates from -55 °C to +125 °C, with a maximum operating voltage of 50 V DC and a dielectric strength of 200 V AC. It has a molded epoxy body and copper alloy leads with hot-solder dip finish. The assembly measures 0.583 in ± 0.015 in long and 0.500 in wide, with a maximum seated height of 0.195 in (4.95 mm). The package is supplied in tube form with tin/lead finish and single lot traceability. Resistance values are defined by MIL impedance codes. All units are screened per MIL-PRF-83401 Group A, Subgroup 1, and meet MIL-STD-202 Method 210 Condition D for soldering heat resistance.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340109K3743FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109K3743FGDSL
Resistor Networks & Arrays 3110-M8340109K3743FGDSL
MSM10A-03 374K 1% K M8340109K3743FG DSL

MSM10A-03 374K 1% K M8340109K3743FG DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340109K3743FGDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1J8TTE102J - 1134480-CN1J8TTE102J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
Network Resistor - TF3007B - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction Thick Film (Chip)
Resistance Range 25 to 1.00E7 ohms
View Details
Thin Film Resistor Networks -  - AVX Corporation
Specs
Configuration Chip Array (optional feature)
Technology / Construction Thin Film (Chip)
Resistance Range 5 to 5.00E7 ohms
View Details