Vishay Precision Group Resistor Networks & Arrays M8340109K3742FCD03

Description
MSM10A-01 37.4K 1% K M8340109K3742FC D03
Request a Quote Datasheet
Description
MSM10A-01 37.4K 1% K M8340109K3742FC D03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340109K3742FCD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109K3742FCD03
Resistor Networks & Arrays 3110-M8340109K3742FCD03
MSM10A-01 37.4K 1% K M8340109K3742FC D03

MSM10A-01 37.4K 1% K M8340109K3742FC D03

Supplier's Site Datasheet
Res Thick Film NET 37.4K Ohm 1% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube - M8340109K3742FCD03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 37.4K Ohm 1% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
M8340109K3742FCD03
Res Thick Film NET 37.4K Ohm 1% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube M8340109K3742FCD03
Res Thick Film NET 37.4K Ohm 1% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube

Res Thick Film NET 37.4K Ohm 1% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube

Supplier's Site
1.08W Resistor - 50-M8340109K3742FCD03 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Res Thick Film NET 37.4K Ohm 1% 1.08W ±100ppm/°C BUS Molded 10-Pin SIP Pin Thru-Hole Tube Product overview: M8340109K3742FCD03 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.08W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.08W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340109K3742FCD0 3 can be used for catalog matching and distributor lookup.

Res Thick Film NET 37.4K Ohm 1% 1.08W ±100ppm/°C BUS Molded 10-Pin SIP Pin Thru-Hole Tube Product overview: M8340109K3742FCD03 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.08W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.08W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340109K3742FCD03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - M8340109K3742FCD03 - 987234-M8340109K3742FCD03 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - M8340109K3742FCD03
987234-M8340109K3742FCD03
Resistor Networks, Arrays - M8340109K3742FCD03 987234-M8340109K3742FCD03
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987234-M8340109K3742 FCD03 Number of Terminals: 10 Mounting: SMD (SMT) Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-83401 Resistance: 37.4 kΩ Power Rating: 1.08 W Number of Resistors: 9 Number of Pins: 10 Categories: Resistor Networks,Arrays Case / Package: SIP Alternative Parts (Cross-Reference): 4610X-101-393LF; 4310R-101-393LF; 4308R-101-393; M8340105K3832FGD03; M8340105K3572FGD03; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987234-M8340109K3742FCD03
Number of Terminals: 10
Mounting: SMD (SMT)
Temperature Coefficient: 100 ppm/°C
Military Standard: MIL-PRF-83401
Resistance: 37.4 kΩ
Power Rating: 1.08 W
Number of Resistors: 9
Number of Pins: 10
Categories: Resistor Networks,Arrays
Case / Package: SIP
Alternative Parts (Cross-Reference): 4610X-101-393LF; 4310R-101-393LF; 4308R-101-393; M8340105K3832FGD03; M8340105K3572FGD03;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now
Resistor Network,thick Film,37.4Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,9810-Case Vishay - 74K8211 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,37.4Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,9810-Case Vishay
74K8211
Resistor Network,thick Film,37.4Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,9810-Case Vishay 74K8211
Resistor Network,Thick Film,37.4KOhms,50WV, 1+/-% Tol,-100,100ppm-TC,9 810-Case

Resistor Network,Thick Film,37.4KOhms,50WV,1+/-% Tol,-100,100ppm-TC,9810-Case

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors Resistors Resistors Resistors
Product Number 3110-M8340109K3742FCD03 M8340109K3742FCD03 50-M8340109K3742FCD03 987234-M8340109K3742FCD03 74K8211
Product Name Resistor Networks & Arrays Res Thick Film NET 37.4K Ohm 1% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube 1.08W Resistor Resistor Networks, Arrays - M8340109K3742FCD03 Resistor Network,thick Film,37.4Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,9810-Case Vishay
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Packing Method Tube
Resistance Range 37400 ohms 37400 ohms 37400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers