Res Thick Film NET 30.1K Ohm 1% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
MSM10A-01 30.1K 1% K M8340109K3012FC D03
Resistor Network,Thick Film,30.1KOhms,50WV,
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistor, Capacitor Networks | Resistors |
| Product Number | M8340109K3012FCD03 | 3110-M8340109K3012FCD03 | 74K8173 |
| Product Name | Res Thick Film NET 30.1K Ohm 1% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube | Resistor Networks & Arrays | Resistor Network,thick Film,30.1Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,9810-Case Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | ThroughHole | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |