Vishay Precision Group Resistor Networks & Arrays M8340109K2400GCDSL

Description
MSM10A-01 240 2% K M8340109K2400GC DSL
Request a Quote Datasheet
Description
MSM10A-01 240 2% K M8340109K2400GC DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340109K2400GCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109K2400GCDSL
Resistor Networks & Arrays 3110-M8340109K2400GCDSL
MSM10A-01 240 2% K M8340109K2400GC DSL

MSM10A-01 240 2% K M8340109K2400GC DSL

Supplier's Site Datasheet
Msm10A-01 240 2% K M8340109K2400Gc Dsl Vishay - 28P1900 - Newark, An Avnet Company
Chicago, IL, United States
Msm10A-01 240 2% K M8340109K2400Gc Dsl Vishay
28P1900
Msm10A-01 240 2% K M8340109K2400Gc Dsl Vishay 28P1900
MSM10A-01 240 2% K M8340109K2400GC DSL

MSM10A-01 240 2% K M8340109K2400GC DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340109K2400GCDSL 28P1900
Product Name Resistor Networks & Arrays Msm10A-01 240 2% K M8340109K2400Gc Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details