The MSM10A resistor network, part of the MIL-PRF-83401 qualified series, is a single-in-line molded package with 10 pins and an 'A' profile, measuring 0.983 inches (24.97 mm) in length and 0.900 inches (22.86 mm) in body width. It features thick film resistive elements with a resistance range of 10 Ω to 1 MΩ, a tolerance of ±2%, and a temperature coefficient of ±100 ppm/°C. The device supports isolated schematics, has a maximum operating voltage of 50 V DC, and operates from -55 °C to +125 °C. All leads are hot-solder dipped, and the package is compatible with automatic insertion equipment. The part is rated for 1.08 W at 70 °C and meets MIL-STD-202, method 210, condition D for soldering heat resistance. The M8340109K1602GCDSL variant includes tube packaging with tin/lead finish and single-lot traceability.
MSM10A-01 16K 2% K M8340109K1602GC DSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | 3110-M8340109K1602GCDSL |
| Product Name | Resistor Networks & Arrays |
| Configuration | Chip Array |