Vishay Intertechnology, Inc. 1.08W Resistor M8340109K1003JCD03

Description
Res Thick Film NET 100K Ohm 5% 1.08W ±100ppm/°C BUS Molded 10-Pin SIP Pin Thru-Hole Tube Product overview: M8340109K1003JCD03 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.08W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.08W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340109K1003JCD0 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film NET 100K Ohm 5% 1.08W ±100ppm/°C BUS Molded 10-Pin SIP Pin Thru-Hole Tube Product overview: M8340109K1003JCD03 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.08W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.08W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340109K1003JCD0 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.08W Resistor - 50-M8340109K1003JCD03 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Res Thick Film NET 100K Ohm 5% 1.08W ±100ppm/°C BUS Molded 10-Pin SIP Pin Thru-Hole Tube Product overview: M8340109K1003JCD03 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.08W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.08W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340109K1003JCD0 3 can be used for catalog matching and distributor lookup.

Res Thick Film NET 100K Ohm 5% 1.08W ±100ppm/°C BUS Molded 10-Pin SIP Pin Thru-Hole Tube Product overview: M8340109K1003JCD03 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.08W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.08W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340109K1003JCD03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - M8340109K1003JCD03 - 1016369-M8340109K1003JCD03 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - M8340109K1003JCD03
1016369-M8340109K1003JCD03
Resistor Networks, Arrays - M8340109K1003JCD03 1016369-M8340109K1003JCD03
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016369-M8340109K100 3JCD03 Termination: Pin Length: 24.97 mm Contact Plating: Lead, Tin Number of Terminals: 10 Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-83401 Resistance: 100 kΩ Power Rating: 1.08 W Number of Resistors: 9 Number of Pins: 10 Terminal Pitch: 2.54 mm Categories: Resistor Networks,Arrays Case / Package: Molded Alternative Parts (Cross-Reference): 4610X-101-104LF; 4310R-101-104LF; 4310R-101-104; CSC10A01100KGEK; CSC10A01100KGPA; MSP10A01100KGEJ; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016369-M8340109K1003JCD03
Termination: Pin
Length: 24.97 mm
Contact Plating: Lead, Tin
Number of Terminals: 10
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 100 ppm/°C
Military Standard: MIL-PRF-83401
Resistance: 100 kΩ
Power Rating: 1.08 W
Number of Resistors: 9
Number of Pins: 10
Terminal Pitch: 2.54 mm
Categories: Resistor Networks,Arrays
Case / Package: Molded
Alternative Parts (Cross-Reference): 4610X-101-104LF; 4310R-101-104LF; 4310R-101-104; CSC10A01100KGEK; CSC10A01100KGPA; MSP10A01100KGEJ;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now
Res Thick Film NET 100K Ohm 5% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube - M8340109K1003JCD03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 100K Ohm 5% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
M8340109K1003JCD03
Res Thick Film NET 100K Ohm 5% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube M8340109K1003JCD03
Res Thick Film NET 100K Ohm 5% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube

Res Thick Film NET 100K Ohm 5% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube

Supplier's Site
Resistor Networks & Arrays - 3110-M8340109K1003JCD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109K1003JCD03
Resistor Networks & Arrays 3110-M8340109K1003JCD03
MSM10A-01 100K 5% K M8340109K1003JC D03

MSM10A-01 100K 5% K M8340109K1003JC D03

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 50-M8340109K1003JCD03 1016369-M8340109K1003JCD03 M8340109K1003JCD03 3110-M8340109K1003JCD03
Product Name 1.08W Resistor Resistor Networks, Arrays - M8340109K1003JCD03 Res Thick Film NET 100K Ohm 5% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube Resistor Networks & Arrays
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging SIP Surface Mount Technology (SMT / SMD) ThroughHole
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details