Vishay Intertechnology, Inc. RES, NET 10K 0.6W 2% SIP M8340109K1002GC

Description
RES, NET 10K 0.6W 2% SIP
Request a Quote
Description
RES, NET 10K 0.6W 2% SIP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, NET 10K 0.6W 2% SIP - M8340109K1002GC - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, NET 10K 0.6W 2% SIP
M8340109K1002GC
RES, NET 10K 0.6W 2% SIP M8340109K1002GC
RES, NET 10K 0.6W 2% SIP

RES, NET 10K 0.6W 2% SIP

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M8340109K1002GC
Product Name RES, NET 10K 0.6W 2% SIP
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details