Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340108M6202JGDSL

Description
MSM08A-03 62K 5% M M8340108M6202JG DSL
Request a Quote
Description
MSM08A-03 62K 5% M M8340108M6202JG DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Military-grade thick film resistor network in a single-in-line molded package, 8-pin with "A" profile, featuring a resistance of 62 kΩ, ±5% tolerance, and ±300 ppm/°C temperature coefficient. The device has a maximum seated height of 0.195" (4.95 mm), operates from -55 °C to +125 °C, and meets MIL-PRF-83401 qualifications with 100% screening per Group A, Subgroup 1. All leads are hot-solder dipped, and the network is configured as isolated. Maximum operating voltage is 50 V DC, with dielectric strength of 200 V AC and insulation resistance of 10,000 MΩ. Compatible with automatic insertion equipment and supplied in tube pack with tin/lead finish and single-lot traceability.

Datasheet Summary
Powered by GS/AI

Military-grade thick film resistor network in a single-in-line molded package, 8-pin with "A" profile, featuring a resistance of 62 kΩ, ±5% tolerance, and ±300 ppm/°C temperature coefficient. The device has a maximum seated height of 0.195" (4.95 mm), operates from -55 °C to +125 °C, and meets MIL-PRF-83401 qualifications with 100% screening per Group A, Subgroup 1. All leads are hot-solder dipped, and the network is configured as isolated. Maximum operating voltage is 50 V DC, with dielectric strength of 200 V AC and insulation resistance of 10,000 MΩ. Compatible with automatic insertion equipment and supplied in tube pack with tin/lead finish and single-lot traceability.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340108M6202JGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340108M6202JGDSL
Resistor Networks & Arrays 3110-M8340108M6202JGDSL
MSM08A-03 62K 5% M M8340108M6202JG DSL

MSM08A-03 62K 5% M M8340108M6202JG DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340108M6202JGDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Automotive SMD 100 Ohm Resistor - 50-CN1J4KTTD101J - ERSAELECTRONICS PTE. LTD.
Specs
Resistance Range 100 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
View Details
2 suppliers
Network Resistor - TF3007B - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction Thick Film (Chip)
Resistance Range 25 to 1.00E7 ohms
View Details
Resistor Networks, Arrays - 2NBS16-TJ1-330-ND - DigiKey
Specs
Configuration Chip Array
Packing Method Tube
Resistance Range 33 ohms
View Details
Thin Film Resistor Networks -  - AVX Corporation
Specs
Configuration Chip Array (optional feature)
Technology / Construction Thin Film (Chip)
Resistance Range 5 to 5.00E7 ohms
View Details