Vishay Precision Group Resistor Networks & Arrays M8340108M5110FCDSL

Description
MSM08A-01 511 1% M M8340108M5110FC DSL
Request a Quote Datasheet
Description
MSM08A-01 511 1% M M8340108M5110FC DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340108M5110FCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340108M5110FCDSL
Resistor Networks & Arrays 3110-M8340108M5110FCDSL
MSM08A-01 511 1% M M8340108M5110FC DSL

MSM08A-01 511 1% M M8340108M5110FC DSL

Supplier's Site Datasheet
Msm08A-01 511 1% M M8340108M5110Fc Dsl Vishay - 28P1690 - Newark, An Avnet Company
Chicago, IL, United States
Msm08A-01 511 1% M M8340108M5110Fc Dsl Vishay
28P1690
Msm08A-01 511 1% M M8340108M5110Fc Dsl Vishay 28P1690
MSM08A-01 511 1% M M8340108M5110FC DSL

MSM08A-01 511 1% M M8340108M5110FC DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340108M5110FCDSL 28P1690
Product Name Resistor Networks & Arrays Msm08A-01 511 1% M M8340108M5110Fc Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details