Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340108M4702JCD03

Description
MSM08A-01 47K 5% M M8340108M4702JC D03
Request a Quote
Description
MSM08A-01 47K 5% M M8340108M4702JC D03
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

M8340108M4702JCD03 is a military-grade thick film resistor network in a single-in-line molded package with an 'A' profile, 8 pins, and a resistance value of 47 kΩ with a tolerance of ±5%. It has a temperature coefficient of ±300 ppm/°C and is available in a bussed configuration. The device meets MIL-PRF-83401 qualification standards, operates from -55 °C to +125 °C, and has a maximum operating voltage of 50 V DC. It features hot-solder dipped copper alloy terminals, a molded epoxy body, and is compatible with automatic insertion equipment. The maximum seated height is 0.350 inch (8.89 mm), and the overall dimensions conform to the MSM08A series specification.

Datasheet Summary
Powered by GS/AI

M8340108M4702JCD03 is a military-grade thick film resistor network in a single-in-line molded package with an 'A' profile, 8 pins, and a resistance value of 47 kΩ with a tolerance of ±5%. It has a temperature coefficient of ±300 ppm/°C and is available in a bussed configuration. The device meets MIL-PRF-83401 qualification standards, operates from -55 °C to +125 °C, and has a maximum operating voltage of 50 V DC. It features hot-solder dipped copper alloy terminals, a molded epoxy body, and is compatible with automatic insertion equipment. The maximum seated height is 0.350 inch (8.89 mm), and the overall dimensions conform to the MSM08A series specification.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340108M4702JCD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340108M4702JCD03
Resistor Networks & Arrays 3110-M8340108M4702JCD03
MSM08A-01 47K 5% M M8340108M4702JC D03

MSM08A-01 47K 5% M M8340108M4702JC D03

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340108M4702JCD03
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN2B4TTE102J - 1112867-CN2B4TTE102J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
Network Resistor - TF3007B - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction Thick Film (Chip)
Resistance Range 25 to 1.00E7 ohms
View Details
Resistor Networks, Arrays - 4114R-1-682LF-ND - DigiKey
Specs
Configuration Chip Array
Packing Method Tube
Resistance Range 6800 ohms
View Details
Thin Film Resistor Networks -  - AVX Corporation
Specs
Configuration Chip Array (optional feature)
Technology / Construction Thin Film (Chip)
Resistance Range 5 to 5.00E7 ohms
View Details