Vishay Precision Group Resistor Networks & Arrays M8340108K93R1FGDSL

Description
MSM08A-03 93.1 1% K M8340108K93R1FG DSL
Request a Quote Datasheet
Description
MSM08A-03 93.1 1% K M8340108K93R1FG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340108K93R1FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340108K93R1FGDSL
Resistor Networks & Arrays 3110-M8340108K93R1FGDSL
MSM08A-03 93.1 1% K M8340108K93R1FG DSL

MSM08A-03 93.1 1% K M8340108K93R1FG DSL

Supplier's Site Datasheet
Msm08A-03 93.1 1% K M8340108K93R1Fg Dsl Vishay - 28P1488 - Newark, An Avnet Company
Chicago, IL, United States
Msm08A-03 93.1 1% K M8340108K93R1Fg Dsl Vishay
28P1488
Msm08A-03 93.1 1% K M8340108K93R1Fg Dsl Vishay 28P1488
MSM08A-03 93.1 1% K M8340108K93R1FG DSL

MSM08A-03 93.1 1% K M8340108K93R1FG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340108K93R1FGDSL 28P1488
Product Name Resistor Networks & Arrays Msm08A-03 93.1 1% K M8340108K93R1Fg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details