Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340108K7681FGD03

Description
MSM08A-03 7.68K 1% K M8340108K7681FG D03
Request a Quote Datasheet
Description
MSM08A-03 7.68K 1% K M8340108K7681FG D03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340108K7681FGD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340108K7681FGD03
Resistor Networks & Arrays 3110-M8340108K7681FGD03
MSM08A-03 7.68K 1% K M8340108K7681FG D03

MSM08A-03 7.68K 1% K M8340108K7681FG D03

Supplier's Site Datasheet
Res Thick Film NET 7.68K Ohm 1% 12/25W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube - M8340108K7681FGD03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 7.68K Ohm 1% 12/25W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube
M8340108K7681FGD03
Res Thick Film NET 7.68K Ohm 1% 12/25W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube M8340108K7681FGD03
Res Thick Film NET 7.68K Ohm 1% 12/25W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube

Res Thick Film NET 7.68K Ohm 1% 12/25W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340108K7681FGD03 M8340108K7681FGD03
Product Name Resistor Networks & Arrays Res Thick Film NET 7.68K Ohm 1% 12/25W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube
Configuration Chip Array
Packing Method Tube
Resistance Range 7680 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details