Vishay Precision Group Resistor Networks & Arrays M8340108K5230FGDSL

Description
MSM08A-03 523 1% K M8340108K5230FG DSL
Request a Quote Datasheet
Description
MSM08A-03 523 1% K M8340108K5230FG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340108K5230FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340108K5230FGDSL
Resistor Networks & Arrays 3110-M8340108K5230FGDSL
MSM08A-03 523 1% K M8340108K5230FG DSL

MSM08A-03 523 1% K M8340108K5230FG DSL

Supplier's Site Datasheet
Msm08A-03 523 1% K M8340108K5230Fg Dsl Vishay - 28P1395 - Newark, An Avnet Company
Chicago, IL, United States
Msm08A-03 523 1% K M8340108K5230Fg Dsl Vishay
28P1395
Msm08A-03 523 1% K M8340108K5230Fg Dsl Vishay 28P1395
MSM08A-03 523 1% K M8340108K5230FG DSL

MSM08A-03 523 1% K M8340108K5230FG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340108K5230FGDSL 28P1395
Product Name Resistor Networks & Arrays Msm08A-03 523 1% K M8340108K5230Fg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers