MSM08A-03 5.1K 2% K M8340108K5101GG D03
Res Thick Film NET 5.1K Ohm 2% 12/25W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube
Resistor Network,Thick Film,5.1KOhms,50WV,2
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors | Resistors |
| Product Number | 3110-M8340108K5101GGD03 | M8340108K5101GGD03 | 24K0492 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 5.1K Ohm 2% 12/25W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube | Resistor Network,thick Film,5.1Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,7810-Case Vishay |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Packing Method | Tube | ||
| Resistance Range | 5100 ohms | ||
| Tolerance | 2 +/- % | 2 +/- % |