Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340108K3301JGDSL

Description
MSM08A-03 3.3K 5% K M8340108K3301JG DSL
Request a Quote
Description
MSM08A-03 3.3K 5% K M8340108K3301JG DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSM08A resistor network is a single-in-line, molded SIP package with a 0.195" (4.95 mm) seated height and an 8-pin configuration, designed for military applications meeting MIL-PRF-83401. It features thick film resistive elements with a resistance range of 10 Ω to 1 MΩ, a standard tolerance of ±2%, and a temperature coefficient of ±100 ppm/°C. The device has a maximum operating voltage of 50 V DC, a dielectric strength of 200 V AC, and operates from -55 °C to +125 °C. All leads are hot-solder dipped, the case is rugged molded epoxy, and it is compatible with automatic insertion equipment. It is offered in tube packaging with tin/lead finish and single-lot traceability.

Datasheet Summary
Powered by GS/AI

The MSM08A resistor network is a single-in-line, molded SIP package with a 0.195" (4.95 mm) seated height and an 8-pin configuration, designed for military applications meeting MIL-PRF-83401. It features thick film resistive elements with a resistance range of 10 Ω to 1 MΩ, a standard tolerance of ±2%, and a temperature coefficient of ±100 ppm/°C. The device has a maximum operating voltage of 50 V DC, a dielectric strength of 200 V AC, and operates from -55 °C to +125 °C. All leads are hot-solder dipped, the case is rugged molded epoxy, and it is compatible with automatic insertion equipment. It is offered in tube packaging with tin/lead finish and single-lot traceability.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340108K3301JGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340108K3301JGDSL
Resistor Networks & Arrays 3110-M8340108K3301JGDSL
MSM08A-03 3.3K 5% K M8340108K3301JG DSL

MSM08A-03 3.3K 5% K M8340108K3301JG DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340108K3301JGDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 50-CN2B8TTE104J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Resistance Range 100000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
View Details
2 suppliers
Network Resistor - TF3009B - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction Thick Film (Chip)
Resistance Range 25 to 1.00E7 ohms
View Details
Resistor Networks, Arrays - 4114R-1-330 - 713104-4114R-1-330 - Win Source Electronics
Specs
Configuration Chip Array
Packing Method Tube; Tube
Resistance Range 33 ohms
View Details
3 suppliers
Thin Film Resistor Networks -  - AVX Corporation
Specs
Configuration Chip Array (optional feature)
Technology / Construction Thin Film (Chip)
Resistance Range 5 to 5.00E7 ohms
View Details