Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340108K2672FGDSL

Description
MSM08A-03 26.7K 1% K M8340108K2672FG DSL
Request a Quote
Description
MSM08A-03 26.7K 1% K M8340108K2672FG DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Military qualified thick film resistor network in single-in-line, molded SIP package with 8 pins and "A" profile, offering resistance values from 10 Ω to 1 MΩ with ±1% tolerance and ±100 ppm/°C TCR. Designed for bussed or isolated configurations with a maximum seated height of 0.195" (4.95 mm) and operating temperature range from -55 °C to +125 °C. Terminals are hot-solder dipped and the device meets MIL-PRF-83401 and MIL-STD-202, method 210, condition D requirements.

Datasheet Summary
Powered by GS/AI

Military qualified thick film resistor network in single-in-line, molded SIP package with 8 pins and "A" profile, offering resistance values from 10 Ω to 1 MΩ with ±1% tolerance and ±100 ppm/°C TCR. Designed for bussed or isolated configurations with a maximum seated height of 0.195" (4.95 mm) and operating temperature range from -55 °C to +125 °C. Terminals are hot-solder dipped and the device meets MIL-PRF-83401 and MIL-STD-202, method 210, condition D requirements.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340108K2672FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340108K2672FGDSL
Resistor Networks & Arrays 3110-M8340108K2672FGDSL
MSM08A-03 26.7K 1% K M8340108K2672FG DSL

MSM08A-03 26.7K 1% K M8340108K2672FG DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340108K2672FGDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN2B4TTE103J - 974121-CN2B4TTE103J - Win Source Electronics
Specs
Configuration Chip Array
Packing Method Tape Reel; Tape and Reel
Resistance Range 10000 ohms
View Details
2 suppliers
Network Resistor - TF3008A - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction Thick Film (Chip)
Resistance Range 25 to 1.00E7 ohms
View Details
Resistor Networks, Arrays - 4114R-2-152-ND - DigiKey
Specs
Configuration Chip Array
Packing Method Tube
Resistance Range 1500 ohms
View Details
Thin Film Resistor Networks -  - AVX Corporation
Specs
Configuration Chip Array (optional feature)
Technology / Construction Thin Film (Chip)
Resistance Range 5 to 5.00E7 ohms
View Details