Vishay Precision Group Resistor Networks & Arrays M8340108K2322FGDSL

Description
MSM08A-03 23.2K 1% K M8340108K2322FG DSL
Request a Quote Datasheet
Description
MSM08A-03 23.2K 1% K M8340108K2322FG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340108K2322FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340108K2322FGDSL
Resistor Networks & Arrays 3110-M8340108K2322FGDSL
MSM08A-03 23.2K 1% K M8340108K2322FG DSL

MSM08A-03 23.2K 1% K M8340108K2322FG DSL

Supplier's Site Datasheet
Msm08A-03 23.2K 1% K M8340108K2322Fg Dsl Vishay - 28P1207 - Newark, An Avnet Company
Chicago, IL, United States
Msm08A-03 23.2K 1% K M8340108K2322Fg Dsl Vishay
28P1207
Msm08A-03 23.2K 1% K M8340108K2322Fg Dsl Vishay 28P1207
MSM08A-03 23.2K 1% K M8340108K2322FG DSL

MSM08A-03 23.2K 1% K M8340108K2322FG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340108K2322FGDSL 28P1207
Product Name Resistor Networks & Arrays Msm08A-03 23.2K 1% K M8340108K2322Fg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers