Vishay Intertechnology, Inc. Res Thick Film NET 2.2K Ohm 5% 21/25W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube M8340108K2201JCD03

Description
Res Thick Film NET 2.2K Ohm 5% 21/25W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet
Description
Res Thick Film NET 2.2K Ohm 5% 21/25W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 2.2K Ohm 5% 21/25W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube - M8340108K2201JCD03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 2.2K Ohm 5% 21/25W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube
M8340108K2201JCD03
Res Thick Film NET 2.2K Ohm 5% 21/25W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube M8340108K2201JCD03
Res Thick Film NET 2.2K Ohm 5% 21/25W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube

Res Thick Film NET 2.2K Ohm 5% 21/25W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube

Supplier's Site
Resistor Networks & Arrays - 3110-M8340108K2201JCD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340108K2201JCD03
Resistor Networks & Arrays 3110-M8340108K2201JCD03
MSM08A-01 2.2K 5% K M8340108K2201JC D03

MSM08A-01 2.2K 5% K M8340108K2201JC D03

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistor, Capacitor Networks
Product Number M8340108K2201JCD03 3110-M8340108K2201JCD03
Product Name Res Thick Film NET 2.2K Ohm 5% 21/25W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube Resistor Networks & Arrays
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details