Vishay Precision Group Resistor Networks & Arrays M8340108K1822FGDSL

Description
MSM08A-03 18.2K 1% K M8340108K1822FG DSL
Request a Quote Datasheet
Description
MSM08A-03 18.2K 1% K M8340108K1822FG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340108K1822FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340108K1822FGDSL
Resistor Networks & Arrays 3110-M8340108K1822FGDSL
MSM08A-03 18.2K 1% K M8340108K1822FG DSL

MSM08A-03 18.2K 1% K M8340108K1822FG DSL

Supplier's Site Datasheet
Msm08A-03 18.2K 1% K M8340108K1822Fg Dsl Vishay - 28P1148 - Newark, An Avnet Company
Chicago, IL, United States
Msm08A-03 18.2K 1% K M8340108K1822Fg Dsl Vishay
28P1148
Msm08A-03 18.2K 1% K M8340108K1822Fg Dsl Vishay 28P1148
MSM08A-03 18.2K 1% K M8340108K1822FG DSL

MSM08A-03 18.2K 1% K M8340108K1822FG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340108K1822FGDSL 28P1148
Product Name Resistor Networks & Arrays Msm08A-03 18.2K 1% K M8340108K1822Fg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details