Vishay Precision Group Resistance Vishay M8340108K1202GGD03.

Description
Resistance:12kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:50VDC; Power Rating per Resistor:120mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No
Datasheet
Description
Resistance:12kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:50VDC; Power Rating per Resistor:120mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 32AC1795 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
32AC1795
Resistance Vishay 32AC1795
Resistance:12kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:50VDC; Power Rating per Resistor:120mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No

Resistance:12kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:50VDC; Power Rating per Resistor:120mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32AC1795
Product Name Resistance Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 12000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers