MSM08A-03 118K 1% K M8340108K1183FG D03
Res Thick Film NET 118K Ohm 1% 12/25W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube
Resistor Network,Thick Film,118KOhms,50WV,1
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors | Resistors |
| Product Number | 3110-M8340108K1183FGD03 | M8340108K1183FGD03 | 74K7392 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 118K Ohm 1% 12/25W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube | Resistor Network,thick Film,118Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,7810-Case Vishay |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Packing Method | Tube | ||
| Resistance Range | 118000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % |