Vishay Precision Group Resistor Networks & Arrays M8340108K10R0GCDSL

Description
MSM08A-01 10 2% K M8340108K10R0GC DSL
Request a Quote Datasheet
Description
MSM08A-01 10 2% K M8340108K10R0GC DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340108K10R0GCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340108K10R0GCDSL
Resistor Networks & Arrays 3110-M8340108K10R0GCDSL
MSM08A-01 10 2% K M8340108K10R0GC DSL

MSM08A-01 10 2% K M8340108K10R0GC DSL

Supplier's Site Datasheet
Msm08A-01 10 2% K M8340108K10R0Gc Dsl Vishay - 28P1012 - Newark, An Avnet Company
Chicago, IL, United States
Msm08A-01 10 2% K M8340108K10R0Gc Dsl Vishay
28P1012
Msm08A-01 10 2% K M8340108K10R0Gc Dsl Vishay 28P1012
MSM08A-01 10 2% K M8340108K10R0GC DSL

MSM08A-01 10 2% K M8340108K10R0GC DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340108K10R0GCDSL 28P1012
Product Name Resistor Networks & Arrays Msm08A-01 10 2% K M8340108K10R0Gc Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details