Vishay Intertechnology, Inc. RES, NET 100K 0.6W 2% 8PI M8340108K1003GC

Description
RES, NET 100K 0.6W 2% 8PI
Request a Quote
Description
RES, NET 100K 0.6W 2% 8PI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, NET 100K 0.6W 2% 8PI - M8340108K1003GC - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, NET 100K 0.6W 2% 8PI
M8340108K1003GC
RES, NET 100K 0.6W 2% 8PI M8340108K1003GC
RES, NET 100K 0.6W 2% 8PI

RES, NET 100K 0.6W 2% 8PI

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M8340108K1003GC
Product Name RES, NET 100K 0.6W 2% 8PI
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details