Vishay Intertechnology, Inc. RES, NET 10K 0.36W 2% SIP M8340108K1002GG

Description
RES, NET 10K 0.36W 2% SIP
Request a Quote
Description
RES, NET 10K 0.36W 2% SIP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, NET 10K 0.36W 2% SIP - M8340108K1002GG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, NET 10K 0.36W 2% SIP
M8340108K1002GG
RES, NET 10K 0.36W 2% SIP M8340108K1002GG
RES, NET 10K 0.36W 2% SIP

RES, NET 10K 0.36W 2% SIP

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M8340108K1002GG
Product Name RES, NET 10K 0.36W 2% SIP
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details