Vishay Precision Group Resistor Network, Thin Film, 4, 100Kohm, 1%, Sip; Resistance Vishay M8340108H1003FGUF

Description
RESISTOR NETWORK, THIN FILM, 4, 100KOHM, 1%, SIP; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No
Description
RESISTOR NETWORK, THIN FILM, 4, 100KOHM, 1%, SIP; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thin Film, 4, 100Kohm, 1%, Sip; Resistance Vishay - 92T5238 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thin Film, 4, 100Kohm, 1%, Sip; Resistance Vishay
92T5238
Resistor Network, Thin Film, 4, 100Kohm, 1%, Sip; Resistance Vishay 92T5238
RESISTOR NETWORK, THIN FILM, 4, 100KOHM, 1%, SIP; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

RESISTOR NETWORK, THIN FILM, 4, 100KOHM, 1%, SIP; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92T5238
Product Name Resistor Network, Thin Film, 4, 100Kohm, 1%, Sip; Resistance Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Mounting / Packaging SIP
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details