Vishay Precision Group Resistor Network, Thin Film, 4, 100Kohm, 0.1%, Sip; Resistance Vishay M8340108H1003BGUF

Description
RESISTOR NETWORK, THIN FILM, 4, 100KOHM, 0.1%, SIP; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 0.1%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No
Description
RESISTOR NETWORK, THIN FILM, 4, 100KOHM, 0.1%, SIP; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 0.1%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thin Film, 4, 100Kohm, 0.1%, Sip; Resistance Vishay - 92T5237 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thin Film, 4, 100Kohm, 0.1%, Sip; Resistance Vishay
92T5237
Resistor Network, Thin Film, 4, 100Kohm, 0.1%, Sip; Resistance Vishay 92T5237
RESISTOR NETWORK, THIN FILM, 4, 100KOHM, 0.1%, SIP; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 0.1%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

RESISTOR NETWORK, THIN FILM, 4, 100KOHM, 0.1%, SIP; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 0.1%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92T5237
Product Name Resistor Network, Thin Film, 4, 100Kohm, 0.1%, Sip; Resistance Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Mounting / Packaging SIP
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details