Vishay Precision Group Resistor Networks & Arrays M8340107M6812FGDSL

Description
MSM06A-03 68.1K 1% M M8340107M6812FG DSL
Request a Quote Datasheet
Description
MSM06A-03 68.1K 1% M M8340107M6812FG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340107M6812FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340107M6812FGDSL
Resistor Networks & Arrays 3110-M8340107M6812FGDSL
MSM06A-03 68.1K 1% M M8340107M6812FG DSL

MSM06A-03 68.1K 1% M M8340107M6812FG DSL

Supplier's Site Datasheet
Msm06A-03 68.1K 1% M M8340107M6812Fg Dsl Vishay - 28P0986 - Newark, An Avnet Company
Chicago, IL, United States
Msm06A-03 68.1K 1% M M8340107M6812Fg Dsl Vishay
28P0986
Msm06A-03 68.1K 1% M M8340107M6812Fg Dsl Vishay 28P0986
MSM06A-03 68.1K 1% M M8340107M6812FG DSL

MSM06A-03 68.1K 1% M M8340107M6812FG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340107M6812FGDSL 28P0986
Product Name Resistor Networks & Arrays Msm06A-03 68.1K 1% M M8340107M6812Fg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details