Vishay Precision Group Resistance Vishay M8340107M4703GGD03.

Description
Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:50VDC; Power Rating per Resistor:120mW; Temperature Coefficient:± 300ppm/°C RoHS Compliant: No
Description
Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:50VDC; Power Rating per Resistor:120mW; Temperature Coefficient:± 300ppm/°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 32AC1791 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
32AC1791
Resistance Vishay 32AC1791
Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:50VDC; Power Rating per Resistor:120mW; Temperature Coefficient:± 300ppm/°C RoHS Compliant: No

Resistance:470kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:50VDC; Power Rating per Resistor:120mW; Temperature Coefficient:± 300ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32AC1791
Product Name Resistance Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 470000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers